CEN - EN 6075

Aerospace series - Static seal elements O-Ring ethylenepropylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 20
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in hydraulic systems for aerospace application.

Application temperature range: −55 °C to 107 °C of continuous operation.

Document History

EN 6075
May 1, 2017
Aerospace series - Static seal elements O-Ring ethylenepropylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in...

References

Advertisement