ASD-STAN PREN 6111

Aerospace series — Ethylene-propylene elastomer (EPM/EPDM) — Hardness 80 IRHD for static sealelements in hydraulic systems for long-term application — Material standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2019
Status: active
Page Count: 9
scope:

This document defines the requirements of ethylene-propylene elastomer (EPM/EPDM) for seal elements for use as static seals in hydraulic systems using phosphate ester fluids, hardness 80 IRHD (International Rubber Hardness Degree) for long-term application for aerospace application.

Unless otherwise specified in the drawing, order or inspection schedule, this document shall be used in conjunction with the referenced documents.

Applicable temperature range:

- Continuous service: −55 °C to 107 °C

- Intermittent service: −55 °C to 120 °C

Document History

ASD-STAN PREN 6111
March 1, 2019
Aerospace series — Ethylene-propylene elastomer (EPM/EPDM) — Hardness 80 IRHD for static sealelements in hydraulic systems for long-term application — Material standard
This document defines the requirements of ethylene-propylene elastomer (EPM/EPDM) for seal elements for use as static seals in hydraulic systems using phosphate ester fluids, hardness 80 IRHD...
December 1, 2004
Aerospace series Ethylene-propylene elastomer (EPM/EPDM) Hardness 80 IRHD for static seal elements in hydraulic systems for long-term application Material standard
A description is not available for this item.

References

Advertisement