CEN - EN 4692
Aerospace series - Tie Rod with integrated bolts -Locking clip
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range −55 °C to 85 °C (EN 4691-2).
Document History
EN 4692
October 1, 2017
Aerospace series - Tie Rod with integrated bolts -Locking clip
This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the...