CEN - EN 4694

Aerospace series - Tie rod with integrated bolts - Assembly code D, E and F

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 28
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range − 55 °C to 85 °C. The rod ends should not be screwed completely apart.

Document History

EN 4694
October 1, 2017
Aerospace series - Tie rod with integrated bolts - Assembly code D, E and F
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...

References

Advertisement