CEN - EN 4691-2

Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit

active, Most Current
Organization: CEN
Publication Date: 1 January 2018
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range −55 °C to 85 °C.

Document History

EN 4691-2
January 1, 2018
Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit
This European Standard presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...

References

Advertisement