ISO TR 10465-3
Underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP) — Part 3: Installation parameters and application limits
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This part of ISO/TR 10465 gives information on parameters and application limits for the installation of GRP pipes. It is particularly relevant when using an ATV-A 127 type design system.
Explanations of the long-term safety factors incorporated in the GRP system standards, based on simplified probability methods, are given in annex G.
Document History
ISO TR 10465-3
September 1, 2007
Underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP) — Part 3: Installation parameters and application limits
This part of ISO/TR 10465 gives information on parameters and application limits for the installation of GRP pipes. It is particularly relevant when using an ATV-A 127 type design...
July 15, 1999
Underground Installation of Flexible Glass-Reinforced Thermosetting Resin (GRP) Pipes - Part 3: Installation Parameters and Application Limits
This part of ISO/TR 10465 gives information on parameters and application limits for the installation of GRP pipes. It is particularly relevant when using an ATV-A 127 type design...