CEN - EN 13402-3

Size designation of clothes - Part 3: Size labelling based on body measurements and intervals

active, Most Current
Organization: CEN
Publication Date: 1 September 2017
Status: active
Page Count: 42
ICS Code (Clothes): 61.020
scope:

This European Standard describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram.

Examples of labelling clothing with the standard pictogram (see EN 13402-1) are given in Clause 5 in this document.

Examples of tables for body measurements and intervals are given in Annex A (informative) to be used for compiling garment sizes for men, women, boys, girls and infants.

Garment dimensions are not contained in this document.

Document History

EN 13402-3
September 1, 2017
Size designation of clothes - Part 3: Size labelling based on body measurements and intervals
This European Standard describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram. Examples of labelling...
October 1, 2013
Size designation of clothes - Part 3: Body measurements and intervals
This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not...
November 1, 2004
Size designation of clothes - Part 3: Measurements and intervals
A description is not available for this item.

References

Advertisement