CEN - EN 13402-3

Size designation of clothes - Part 3: Body measurements and intervals

inactive
Organization: CEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 50
ICS Code (Clothes): 61.020
scope:

This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not contained in this document.

Examples of labelling clothing with the standard pictogram (see EN 13402-1) are given in Annex A (informative) in this document.

Document History

September 1, 2017
Size designation of clothes - Part 3: Size labelling based on body measurements and intervals
This European Standard describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram. Examples of labelling...
EN 13402-3
October 1, 2013
Size designation of clothes - Part 3: Body measurements and intervals
This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not...
November 1, 2004
Size designation of clothes - Part 3: Measurements and intervals
A description is not available for this item.

References

Advertisement