DS/EN ISO 13257
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO 13257:2010)
inactive
| Organization: | DS |
| Publication Date: | 23 October 2017 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
ISO 13257:2010 specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground within the building structure, application areas "BD" or "UD", to 1 500 cycles of elevated temperature cycling.
Document History
December 18, 2018
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO 13257:2018)
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non‑pressure applications, inside buildings or buried in the...
DS/EN ISO 13257
October 23, 2017
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO 13257:2010)
ISO 13257:2010 specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground within the...
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO/DIS 13257:2018)
A description is not available for this item.
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO/FDIS 13257:2018)
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non‑pressure applications, inside buildings or buried in the...