DSF/PREN ISO 13257

Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO/DIS 13257:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20

Document History

December 18, 2018
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO 13257:2018)
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non‑pressure applications, inside buildings or buried in the...
October 23, 2017
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO 13257:2010)
ISO 13257:2010 specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground within the...
DSF/PREN ISO 13257
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO/DIS 13257:2018)
A description is not available for this item.
Thermoplastics piping systems for non-pressure applications – Test method for resistance to elevated temperature cycling (ISO/FDIS 13257:2018)
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non‑pressure applications, inside buildings or buried in the...
Advertisement