DIN 42510

Power transformers, oil-immersed natural cooling three-phase current 50 Hz, up to 1600 kVA and 30 kV

inactive
Organization: DIN
Publication Date: 1 July 1955
Status: inactive
Page Count: 1
ICS Code (Transformers. Reactors): 29.180

Document History

September 1, 1971
Power transformers, oil-immersed natural cooling (ONAN) three-phases 50 Hz, up to 1600 kVA and up to insulation class 20 N with reduced losses
A description is not available for this item.
DIN 42510
July 1, 1955
Power transformers, oil-immersed natural cooling three-phase current 50 Hz, up to 1600 kVA and 30 kV
A description is not available for this item.

References

Advertisement