DIN 42510

Power transformers, oil-immersed natural cooling (ONAN) three-phases 50 Hz, up to 1600 kVA and up to insulation class 20 N with reduced losses

inactive, Most Current
Organization: DIN
Publication Date: 1 September 1971
Status: inactive
Page Count: 1
ICS Code (Transformers. Reactors): 29.180

Document History

DIN 42510
September 1, 1971
Power transformers, oil-immersed natural cooling (ONAN) three-phases 50 Hz, up to 1600 kVA and up to insulation class 20 N with reduced losses
A description is not available for this item.
July 1, 1955
Power transformers, oil-immersed natural cooling three-phase current 50 Hz, up to 1600 kVA and 30 kV
A description is not available for this item.
Advertisement