DIN EN 4838-001

Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated currents 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification; German and English version FprEN 4838-001:2017

inactive
Organization: DIN
Publication Date: 1 November 2017
Status: inactive
Page Count: 45
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

November 1, 2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification; German and English version EN 4838-001:2018
This European Standard specifies the single-pole temperature compensated arc fault circuit breakers with or without signal contacts, rated from 3 A to 25 A and used in aircraft on-board circuits. In...
DIN EN 4838-001
November 1, 2017
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated currents 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification; German and English version FprEN 4838-001:2017
A description is not available for this item.

References

Advertisement