DIN EN 4832
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification; German and English version FprEN 4832:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 57 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
October 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification; German and English version EN 4832:2018
This specification establishes the requirements for ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080...
DIN EN 4832
November 1, 2017
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification; German and English version FprEN 4832:2017
A description is not available for this item.