DIN EN 4832

Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification; German and English version EN 4832:2018

active, Most Current
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 59
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This specification establishes the requirements for ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080 psi) maximum and temperature range of −54 °C to +135 °C (−65 °F to +275 °F).

Document History

DIN EN 4832
October 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification; German and English version EN 4832:2018
This specification establishes the requirements for ring locked fitting assemblies according to EN 4833 and EN 4836, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080...
November 1, 2017
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Ring-locked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification; German and English version FprEN 4832:2017
A description is not available for this item.

References

Advertisement