CENELEC - EN 61951-1

Secondary cells and batteries containing alkaline or other nonacid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium

inactive
Organization: CENELEC
Publication Date: 1 May 2017
Status: inactive
Page Count: 46
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for use in any orientation, for portable applications.

Document History

May 1, 2017
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for...
EN 61951-1
May 1, 2017
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for...
May 1, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
July 1, 2003
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Portable sealed rechargeable single cells Part 1: Nickel-cadmium
A description is not available for this item.
May 1, 2001
Secondary Cells and Batteries Containg Alkaline or Other Non-Acid Electrolytes - Portable Sealed Rechargeable Single Cells Part 1: Nickel-Cadmium
A description is not available for this item.

References

Advertisement