CENELEC - EN 61951-1
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for use in any orientation, for portable applications.
Document History
EN 61951-1
May 1, 2017
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for...
May 1, 2017
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Secondary sealed cells and batteries for portable applications - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for...
May 1, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
July 1, 2003
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Portable sealed rechargeable single cells Part 1: Nickel-cadmium
A description is not available for this item.
May 1, 2001
Secondary Cells and Batteries Containg Alkaline or Other Non-Acid Electrolytes - Portable Sealed Rechargeable Single Cells Part 1: Nickel-Cadmium
A description is not available for this item.