DS/EN 60335-2-26/A1
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
| Organization: | DS |
| Publication Date: | 23 July 2008 |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Clocks): | 39.040.20 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
scope:
Deals with the safety of electric clocks having a rated voltage of not more than 250 V. Examples of appliances that are within the scope of this standard are alarm clocks, spring-driven clocks with an electrically operated winding mechanism, clocks incorporating driving means other than motors. This standard does not apply to battery-operated clocks; appliances intended exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor or gas); clocks having other functions, whether or not in combination with time indication, such as master control clocks and timers for cooking ranges, washing machines and similar appliances; clocks for clocking in purposes; clocks incorporating electronic circuits only(refer to EN 60065).
This standard however, in general, does not take into account the use of appliances by
- persons (including children) whose
* physical, sensory or mental capabilities; or
* lack of experience and knowledge
prevent them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
Document History