DS/EN 60335-2-26

Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 July 2008
Status: active
Page Count: 7
ICS Code (Clocks): 39.040.20
ICS Code (Small kitchen appliances): 97.040.50
scope:

Deals with the safety of electric clocks having a rated voltage of not more than 250 V. Examples of appliances that are within the scope of this standard are alarm clocks, spring-driven clocks with an electrically operated winding mechanism, clocks incorporating driving means other than motors. This standard does not apply to battery-operated clocks; appliances intended exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor or gas); clocks having other functions, whether or not in combination with time indication, such as master control clocks and timers for cooking ranges, washing machines and similar appliances; clocks for clocking in purposes; clocks incorporating electronic circuits only(refer to EN 60065).
This standard however, in general, does not take into account the use of appliances by
- persons (including children) whose
* physical, sensory or mental capabilities; or
* lack of experience and knowledge
prevent them from using the appliance safely without supervision or instruction;
- children playing with the appliance.

Document History

May 11, 2020
Household and similar electrical appliances – Safety – Part 2-26: Particular requirements for clocks
This standard deals with the safety of electric clocks having a rated voltage not more than 250 V. As far as is practicable, this standard deals with the common hazards presented by appliances that...
July 23, 2008
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
Deals with the safety of electric clocks having a rated voltage of not more than 250 V. Examples of appliances that are within the scope of this standard are alarm clocks, spring-driven clocks with...
DS/EN 60335-2-26
July 23, 2008
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
Deals with the safety of electric clocks having a rated voltage of not more than 250 V. Examples of appliances that are within the scope of this standard are alarm clocks, spring-driven clocks with...
July 4, 2003
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
This standard deals with the safety of electric clocks having a rated voltage not more than 250 V. As far as is practicable, this standard deals with the common hazards presented by appliances that...
September 23, 1996
Safety of household and similar electrical appliances - Part 2: Particular requirements for clocks
Deals with the safety of electric clocks having a rated voltage not more than 250 V. Examples of appliances which are within the scope; - alarm clocks; - spring-driven clocks with an electrically...
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
This standard deals with the safety of electric clocks having a rated voltage not more than 250 V. As far as is practicable, this standard deals with the common hazards presented by appliances that...
Advertisement