CEN - EN ISO 8846

Small craft - Electrical devices - Protection against ignition of surrounding flammable gases

active, Most Current
Organization: CEN
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Small craft): 47.080
scope:

This International Standard describes test methods and requirements for the design of electrical devices to be used on small craft so that they may be operated in an explosive atmosphere without igniting surrounding flammable gases. It does not require explosion-proof or explosion-protected electrical apparatus as defined in IEC 79-0. [1]

This International Standard does not cover ignition protection procedures for products or components that may operate in hydrogen and air mixtures. Nor does it cover mechanisms of ignition from external sources, such as static electricity, lightning or other factors not related to the apparatus under test.

Document History

EN ISO 8846
August 1, 2017
Small craft - Electrical devices - Protection against ignition of surrounding flammable gases
This International Standard describes test methods and requirements for the design of electrical devices to be used on small craft so that they may be operated in an explosive atmosphere without...

References

Advertisement