DLA - DSCC-DWG-V62/17616

MICROCIRCUIT, LINEAR-DIGITAL, 0.1 GHz TO 33 GHz, 1 dB LEAST SIGNIFICANT BIT (LSB), 5-Bit, DIGITAL ATTENUATOR, GALLIUM ARSENIDE (GaAs)

inactive
Organization: DLA
Publication Date: 22 November 2017
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance 0.1 GHz to 33 GHz, 1 dB LSB, 5 Bit, GaAs Digital Attenuator microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

MICROCIRCUIT, LINEAR-DIGITAL, 0.1 GHz TO 33 GHz, 1 dB LEAST SIGNIFICANT BIT (LSB), 5-Bit, DIGITAL ATTENUATOR, GALLIUM ARSENIDE (GaAs)
Scope. This drawing documents the general requirements of a high performance 0.1 GHz to 33 GHz, 1 dB LSB, 5 Bit, GaAs Digital Attenuator microcircuit, with an operating temperature range of -55ºC to...
DSCC-DWG-V62/17616
November 22, 2017
MICROCIRCUIT, LINEAR-DIGITAL, 0.1 GHz TO 33 GHz, 1 dB LEAST SIGNIFICANT BIT (LSB), 5-Bit, DIGITAL ATTENUATOR, GALLIUM ARSENIDE (GaAs)
This drawing documents the general requirements of a high performance 0.1 GHz to 33 GHz, 1 dB LSB, 5 Bit, GaAs Digital Attenuator microcircuit, with an operating temperature range of -55°C to +125°C.

References

Advertisement