DIN EN 4123

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature) / 600 °C; German and English version FprEN 4123:2017

inactive
Organization: DIN
Publication Date: 1 January 2018
Status: inactive
Page Count: 14
ICS Code (Nuts): 49.030.30

Document History

July 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C; German and English version EN 4123:2018
This document specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications. Classification: 1 550 MPa1 / 600 °C2.
DIN EN 4123
January 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature) / 600 °C; German and English version FprEN 4123:2017
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600 °C; German and English version EN 4123:2004
A description is not available for this item.
June 1, 1994
Aerospace series; shank nuts, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated on thread; classification: 1550 MPa (at ambient temperature)/600 °C
A description is not available for this item.
Advertisement