DIN EN 4123
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C; German and English version EN 4123:2018
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications.
Classification: 1 550 MPa1 / 600 °C2.
Document History
DIN EN 4123
July 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C; German and English version EN 4123:2018
This document specifies the characteristics of self-locking shank nuts in NI-PH2601, silver plated on thread, for aerospace applications.
Classification: 1 550 MPa1 / 600 °C2.
January 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature) / 600 °C; German and English version FprEN 4123:2017
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600 °C; German and English version EN 4123:2004
A description is not available for this item.
June 1, 1994
Aerospace series; shank nuts, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated on thread; classification: 1550 MPa (at ambient temperature)/600 °C
A description is not available for this item.