CENELEC - EN 61511-2

Functional safety - Safety instrumented systems for the process industry sector - Part 2: Guidelines for the application of IEC 61511-1

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2017
Status: active
Page Count: 210
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Safety of machinery): 13.110
scope:

This part of IEC 61511 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1:2016.

NOTE 1 Annex A (informative) has been organized so that each clause and subclause number therein addresses the corresponding clause and subclause number in IEC 61511-1:2016 except for being preceded by "A".

NOTE 2 Annex A now contains material previously in the body of the first edition. These changes are required for compliance with IEC rules which prohibit a standard being wholly informative.

NOTE 3 To achieve maximum use of this guideline;

- review the section guidance as well as the specific clause guidance. (e.g., when looking for guidance on 5.2.6.1.3, consider guidance in 5.2.6);

- when specific clause guidance is not provided (e.g.; no further guidance provided), consider reviewing the section guidance as well, as it can be applicable).

NOTE 4 Examples given in the Annexes of this Standard are intended only as case specific examples of implementing IEC 61511 requirements in a specific instance, and the user should satisfy themselves that the chosen methods and techniques are appropriate to their situation.

Document History

EN 61511-2
April 1, 2017
Functional safety - Safety instrumented systems for the process industry sector - Part 2: Guidelines for the application of IEC 61511-1
This part of IEC 61511 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1:2016. NOTE 1 Annex A (informative)...
December 1, 2004
Safety instrumented systems for the process industry sector Part 2: Guidelines for the application of IEC 61511-1
IEC 61511-2 provides guidance on the specification, design, installation, operation and maintenance of Safety Instrumented Functions and related safety instrumented system as defined in IEC 61511-1....

References

Advertisement