CENELEC - EN 61511-2

Safety instrumented systems for the process industry sector Part 2: Guidelines for the application of IEC 61511-1

inactive
Organization: CENELEC
Publication Date: 1 December 2004
Status: inactive
Page Count: 74
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Safety of machinery): 13.110
scope:

IEC 61511-2 provides guidance on the specification, design, installation, operation and maintenance of Safety Instrumented Functions and related safety instrumented system as defined in IEC 61511-1. This standard has been organized so that each clause and subclause number herein addresses the same clause number in IEC 61511-1 (with the exception of the annexes).

Document History

April 1, 2017
Functional safety - Safety instrumented systems for the process industry sector - Part 2: Guidelines for the application of IEC 61511-1
This part of IEC 61511 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1:2016. NOTE 1 Annex A (informative)...
EN 61511-2
December 1, 2004
Safety instrumented systems for the process industry sector Part 2: Guidelines for the application of IEC 61511-1
IEC 61511-2 provides guidance on the specification, design, installation, operation and maintenance of Safety Instrumented Functions and related safety instrumented system as defined in IEC 61511-1....

References

Advertisement