CEI EN 61951-1
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications Part 1: Nickel-cadmium
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for use in any orientation, for portable applications
Document History
May 1, 2023
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Secondary sealed cells and batteries for portable applications Part 1: Nickel-cadmium
A description is not available for this item.
CEI EN 61951-1
October 1, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for...
December 1, 2015
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
June 1, 2006
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
Il presente Amendment 1 alla Norma EN 61951-1 si applica agli elementi di accumulatori al NI-Cad.
Esso permette di differenziare gli elementi che possono funzionare fino a 40° C da quelli che possono...
April 1, 2006
Accumulatori e batterie contenenti elettroliti alcalini o altri non acidi - Elementi singoli ricaricabili stagni portatili - Parte 1: Nichel-Cadmio
Il presente Amendment 1 alla Norma EN 61951-1 si applica agli elementi di accumulatori al NI-Cad.
Esso permette di differenziare gli elementi che possono funzionare fino a 40° C da quelli che possono...
January 1, 2005
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
La presente Norma specifica la marcatura, le dimensioni, le prove e le prescrizioni per piccoli elementi prismatici, cilindrici ed a bottone ricaricabili portatili stagni al Ni-Cd che possono essere...
December 1, 2001
Accumulatori contenenti elettroliti alcalini o altri non acidi - Elementi singoli ricaricabili stagni portatili - Parte 1: Nichel-cadmio
La presente Norma costituisce un raggruppamento di tutte le Norme in vigore per gli elementi di accumulatori singoli portatili e stagni al nichel-cadmio. Essa ha l’obbiettivo di ridurre il numero...