CEI EN 61951-1
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 1: Nickel-cadmium
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for use in any orientation.
Document History
May 1, 2023
Secondary cells and batteries containing alkaline or other nonacid electrolytes - Secondary sealed cells and batteries for portable applications Part 1: Nickel-cadmium
A description is not available for this item.
October 1, 2017
Secondary cells and batteries containing alkaline or other non acid electrolytes - Secondary sealed cells and batteries for portable applications Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for secondary sealed nickel-cadmium small prismatic, cylindrical and button cells and batteries, suitable for...
CEI EN 61951-1
December 1, 2015
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
June 1, 2006
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
Il presente Amendment 1 alla Norma EN 61951-1 si applica agli elementi di accumulatori al NI-Cad.
Esso permette di differenziare gli elementi che possono funzionare fino a 40° C da quelli che possono...
April 1, 2006
Accumulatori e batterie contenenti elettroliti alcalini o altri non acidi - Elementi singoli ricaricabili stagni portatili - Parte 1: Nichel-Cadmio
Il presente Amendment 1 alla Norma EN 61951-1 si applica agli elementi di accumulatori al NI-Cad.
Esso permette di differenziare gli elementi che possono funzionare fino a 40° C da quelli che possono...
January 1, 2005
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
La presente Norma specifica la marcatura, le dimensioni, le prove e le prescrizioni per piccoli elementi prismatici, cilindrici ed a bottone ricaricabili portatili stagni al Ni-Cd che possono essere...
December 1, 2001
Accumulatori contenenti elettroliti alcalini o altri non acidi - Elementi singoli ricaricabili stagni portatili - Parte 1: Nichel-cadmio
La presente Norma costituisce un raggruppamento di tutte le Norme in vigore per gli elementi di accumulatori singoli portatili e stagni al nichel-cadmio. Essa ha l’obbiettivo di ridurre il numero...