CEI EN 61987-15

Industrial-process measurement and control - Data structures and elements in process equipment catalogues Part 15: Lists of properties (LOPs) for level measuring equipment for electronic data exchange

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 40
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61987 provides

• operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for level measuring equipment, and

• device lists of properties (DLOPs) for the description of a range of level measuring equipment types. T

The structures of the OLOP and the DLOPs correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.

Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.

The locations of the libraries of properties and of blocks used in the LOPs concerned are listed in the Annexes C and D.

Document History

CEI EN 61987-15
October 1, 2017
Industrial-process measurement and control - Data structures and elements in process equipment catalogues Part 15: Lists of properties (LOPs) for level measuring equipment for electronic data exchange
This part of IEC 61987 provides • operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for level measuring equipment, and • device...

References

Advertisement