IEC 61987-10

Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 10: Lists of properties (LOPs) for industrial-process measurement and control for electronic data exchange – Fundamentals

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2009
Status: active
Page Count: 106
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61987 provides a method of standardizing the descriptions of process control devices, instrumentation and auxiliary equipment as well as their operating environments and operating requirements (for example, measuring point specification data). The aims of this standard are

• to define a common language for customers and suppliers through the publication of Lists of Properties (LOPs),

• to optimize workflows between customers and suppliers as well as in processes such as engineering, development and purchasing within their own organizations,

• to reduce transaction costs.

The standard describes industrial-process device types and devices using structured lists of properties and makes the associated properties available in a component data dictionary.

The intention is to produce a reference dictionary which allows a description of the inquiry, offer, company internal and other descriptions of process control systems, instrumentation and auxiliary equipment based on list of properties.

Document History

May 1, 2012
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 10: Lists of Properties (LOPs) for Industrial-Process Measurement and Control for Electronic Data Exchange – Fundamentals
This part of IEC 61987 provides a method of standardizing the descriptions of process control devices, instrumentation and auxiliary equipment as well as their operating environments and operating...
IEC 61987-10
July 1, 2009
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 10: Lists of properties (LOPs) for industrial-process measurement and control for electronic data exchange – Fundamentals
This part of IEC 61987 provides a method of standardizing the descriptions of process control devices, instrumentation and auxiliary equipment as well as their operating environments and operating...

References

Advertisement