CEI EN 62053-11

Electricity metering equipment (a.c.) - Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 14
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

The safety aspect is covered by IEC 62052-31:2015.

Replace the penultimate paragraph by:

Regarding acceptance tests, see IEC 62058-11:2008 and IEC 62058-21:2008

Document History

April 1, 2018
Electricity metering equipment (a.c.) - Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
A description is not available for this item.
CEI EN 62053-11
October 1, 2017
Electricity metering equipment (a.c.) - Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
The safety aspect is covered by IEC 62052-31:2015. Replace the penultimate paragraph by: Regarding acceptance tests, see IEC 62058-11:2008 and IEC 62058-21:2008
August 1, 2003
Electricity metering equipment (AC) - Particular requirements - Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
La presente Norma riguarda le prove di tipo dei contatori elettromeccanici di classe di precisione 0.5 -1 e 2.

References

Advertisement