CEI EN 62053-11
Electricity metering equipment (a.c.) - Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
CEI EN 62053-11
April 1, 2018
Electricity metering equipment (a.c.) - Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
A description is not available for this item.
October 1, 2017
Electricity metering equipment (a.c.) - Particular requirements Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
The safety aspect is covered by IEC 62052-31:2015.
Replace the penultimate paragraph by:
Regarding acceptance tests, see IEC 62058-11:2008 and IEC 62058-21:2008
August 1, 2003
Electricity metering equipment (AC) - Particular requirements - Part 11: Electromechanical meters for active energy (classes 0,5, 1 and 2)
La presente Norma riguarda le prove di tipo dei contatori elettromeccanici di classe di precisione 0.5 -1 e 2.