DODD 3200.14-M VOL 2 CE-01
Principles and Operational Parameters of the DoD Scientific and Technical Information Program (STIP): Information Analysis Centers (IACs)
| Organization: | DODD |
| Publication Date: | 21 November 2017 |
| Status: | inactive |
| Page Count: | 19 |
scope:
PURPOSE
a. Manual. This manual is composed of multiple volumes, each containing its own purpose. The purpose of the overall manual, in accordance with the authority in DoD Directive (DoDD) 5134.01 (Reference (a)), is to reissue DoD Instruction (DoDI) 3200.14 (Reference (b)) as a DoD manual. Its purpose is to implement policy, assign responsibilities, and prescribe procedures in accordance with DoDI 3200.12 (Reference (c)) to carry out the DoD STIP, and delineate the major elements of the DoD STIP, including the specific implementation of policy, responsibilities, principles, and operational parameters for each segment of that program.
b. Volume. This volume describes the DoD IAC Program and implements its policy, principles, and concepts for procedural functions.
APPLICABILITY.
This volume applies to OSD, the Military Departments, the Office of the Chairman of the Joint Chiefs of Staff and the Joint Staff, the Combatant Commands, the Office of the Inspector General of the Department of Defense, the Defense Agencies, the DoD Field Activities, and all other organizational entities within the DoD (referred to collectively in this volume as the "DoD Components").
Document History