CEN - EN 2346-005

Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light weight - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C.

This cable has not been demonstrated to be arc resistance at a.c.voltages above 200 V rms (network 115/200 V rms).

Single core is UV laser printable in accordance with EN 3838; UV laser markability is not mandatory for multicore cables.

Document History

EN 2346-005
November 1, 2017
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light weight - Product standard
This European Standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between...
December 1, 2013
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between - 65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light weight - Product standard
A description is not available for this item.

References

Advertisement