DSF/prEN ISO 648
Laboratory glassware - Single-volume pipettes (ISO/FDIS 648:2008)
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This International Standard specifies metrological and constructional requirements for volumetric pipettes with one mark (total delivery) and for volumetric pipettes with two marks, both of which are adequate for general laboratory purposes.
The details specified are in conformity with the principles of design and construction of volumetric glassware given in ISO 384.
NOTE For graduated pipettes, see ISO 835. For piston-operated pipettes, see ISO 8655-2.
Document History