DS/EN ISO 648
Laboratory glassware - Single-volume pipettes
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 October 2008 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This International Standards specifies metrological and constructional requirements for volumetric pipettes with one mark (total delivery) and for volumetric pipettes with two marks, both of which are adequate for general laboratory purposes.
Document History
DS/EN ISO 648
October 24, 2008
Laboratory glassware - Single-volume pipettes
This International Standards specifies metrological and constructional requirements for volumetric pipettes with one mark (total delivery) and for volumetric pipettes with two marks, both of which...
Laboratory glassware - Single-volume pipettes (ISO/FDIS 648:2008)
This International Standard specifies metrological and constructional requirements for volumetric pipettes with one mark (total delivery) and for volumetric pipettes with two marks, both of which are...