CENELEC - EN 62680-3-1

Universal Serial Bus interfaces for data and power - Part 3-1: Universal Serial Bus 3.1 Specification

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2017
Status: active
Page Count: 644
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
scope:

The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter IHVs/ISVs, and system OEMs. This specification can be used for developing new products and associated software.

Product developers using this specification are expected to know and understand the USB 2.0 Specification. Specifically, USB 3.1 devices must implement device framework commands and descriptors as defined in the USB 2.0 Specification. Devices operating at the new 10 Gbps (Gen 2) speed must implement the SuperSpeedPlus enhancements defined in this version of the specification.

Document History

EN 62680-3-1
June 1, 2017
Universal Serial Bus interfaces for data and power - Part 3-1: Universal Serial Bus 3.1 Specification
The specification is primarily targeted at peripheral developers and platform/adapter developers, but provides valuable information for platform operating system/BIOS/device driver, adapter...

References

Advertisement