VDI/VDE 2602 BLATT 3

Surface measurement - Specification of surface conditions in technical product documentation

active, Most Current
Organization: VDI
Publication Date: 1 January 2018
Status: active
Page Count: 30
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Mechanical testing): 19.060
scope:

This standard deals with the specification of microgeometric surface texture in technical documentation. It particularly shows, with the aid of a comprehensive range of examples, the form that specification should take when it is necessary to depart from "standard" specifications. A knowledge of the terms, definitions and characteristic parameters of surface measurement is assumed (see VDI/ VDE 2602 Part 1 (in preparation) and Part 2).

Document History

VDI/VDE 2602 BLATT 3
January 1, 2018
Surface measurement - Specification of surface conditions in technical product documentation
This standard deals with the specification of microgeometric surface texture in technical documentation. It particularly shows, with the aid of a comprehensive range of examples, the form that...
July 1, 2012
Surface measurement - Specification of surface conditions in technical product documentation
The present guideline deals with the specification of microgeometric surface texture in technical documentation. It will in particular show, with the aid of a comprehensive range of examples, the...

References

Advertisement