VDI 4610 BLATT 1

Energy efficiency of industrial installations - Thermal insulation

active, Most Current
Organization: VDI
Publication Date: 1 January 2018
Status: active
Page Count: 55
ICS Code (Other installations in buildings): 91.140.99
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard covers thermal insulations of operational installations in industry and the building services, such as pipes, ducts, vessels, apparatus and machines, supports and other thermal bridges. The standard contains procedures for:

• the determination of the ecological insulation layer thickness

• the classification of components (surfaces, pipes, built-in components, thermal bridges) into energy efficiency classes

• the overall evaluation of thermal insulations of operational installations

The standard addresses plant operators and planners of operational installations as well as the involved contractors such as insulation contractors and pipefitting contractors.

Energy-efficient insulation of an installation requires the collaboration of several parties involved. The planner of the installation shall ensure that the spatial conditions allow for an energy-efficient design which can then be implemented using appropriate pipe and installation components and the required insulation thicknesses. The insulation contractor is responsible for the dimensioning and the proper execution of the insulation.

Demonstration programmes for support in use of this standard are available at www.vdi.de/4610.

Document History

VDI 4610 BLATT 1
January 1, 2018
Energy efficiency of industrial installations - Thermal insulation
This standard covers thermal insulations of operational installations in industry and the building services, such as pipes, ducts, vessels, apparatus and machines, supports and other thermal bridges....
December 1, 2012
Energy efficiency of industrial installations - Thermal insulations
A description is not available for this item.

References

Advertisement