CEN - PREN 17038-3

Pumps - Rotodynamic Pumps - Energy efficiency Index - Methods of qualification and verification - Part 3: Testing and calculation of ener-gy efficiency index (EEI) of booster sets

pending, Most Current
Organization: CEN
Publication Date: 1 December 2017
Status: pending
Page Count: 50
ICS Code (Pumps): 23.080
scope:

This documents specifies methods and procedures for testing, calculating and determining the Energy Efficiency Index (EEI) of booster sets.

A booster set is either a single pump unit or an assembly of pump units connected in parallel with a maximum hydraulic power of 150 kW, a minimum rated flow of 6 m3/h (0,001667 m3/s), to be operated with backflow prevention and additional components influencing hydraulic performance and with components necessary to control pressure or provide flow in open loops inside buildings and which is placed on the market and/or put into service as one single product and its intended use is to pump clean water and does not have a self-priming functionality.

Document History

PREN 17038-3
December 1, 2017
Pumps - Rotodynamic Pumps - Energy efficiency Index - Methods of qualification and verification - Part 3: Testing and calculation of ener-gy efficiency index (EEI) of booster sets
This documents specifies methods and procedures for testing, calculating and determining the Energy Efficiency Index (EEI) of booster sets. A booster set is either a single pump unit or an assembly...

References

Advertisement