CEN - EN ISO 11073-10417

Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 80
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards, including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth glucose meters.

Purpose

This standard addresses the need for an openly defined, independent standard that support information exchange to and from personal health devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their health.

Document History

EN ISO 11073-10417
May 1, 2017
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter...
March 1, 2014
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter
A description is not available for this item.
March 1, 2011
Health informatics - Personal health device communication - Part 10417: Device specialization - Glucose meter
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth glucose meter...

References

Advertisement