IEEE 802.15.3

High Data Rate Wireless Multi-Media Networks Amendment 3: Extending the Physical Layer (PHY) Specification for Millimeter Wave to Operate from 57.0 GHz to 71 GHz

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 6 December 2017
Status: active
Page Count: 14
scope:

Extending the RF channelization of the millimeter wave PHY to allow for use of the spectrum up to 71 GHz is presented in this amendment to IEEE Std 802.15.3-2016.

Document History

June 1, 2023
Draft Standard for Wireless Multi-Media Networks
This standard defines physical layer (PHY) and medium access control (MAC) sublayer specifications for high data rate wireless connectivity (typically over 200 Mb/s) with fixed, portable, and moving...
IEEE 802.15.3
December 6, 2017
High Data Rate Wireless Multi-Media Networks Amendment 3: Extending the Physical Layer (PHY) Specification for Millimeter Wave to Operate from 57.0 GHz to 71 GHz
Extending the RF channelization of the millimeter wave PHY to allow for use of the spectrum up to 71 GHz is presented in this amendment to IEEE Std 802.15.3-2016.
September 28, 2017
High Data Rate Wireless Multi-Media Networks Amendment 2: 100 Gb/s Wireless Switched Point-to-Point Physical Layer
An alternative physical layer (PHY) at the lower THz frequency range between 252 GHz and 325 GHz for switched point-to-point links is defined in this amendment. Two PHY modes are defined that enable...
February 14, 2017
High Data Rate Wireless Multi-Media Networks Amendment 1: High-Rate Close Proximity Point-to-Point Communications
This introduction is not part of IEEE Std 802.15.3e-2017, IEEE Standard for High Data Rate Wireless Multi-Media Networks-Amendment 1: High-Rate Close Proximity Point-to-Point Commcunications. IEEE...
May 15, 2016
High Data Rate Wireless Multi-Media Networks
This standard defines PHY and MAC specifications for high data rate wireless connectivity (typically over 200 Mbps) with fixed, portable, and moving devices. Data rates are high enough to satisfy a...
September 11, 2009
Information technology—Telecommunications and information exchange between systems—Local and metropolitan area networks—Specific requirements Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPANs): Amendment 2: Millimeter-wave based Alternative Physical Layer Extension
Abstract: This amendment defines an alternative physical layer (PHY) for IEEE Std 802.15.3-2003. Three PHY modes have been defined that enable data rates in excess of 5 Gb/s using the 60 GHz band. A...
December 6, 2005
Information technologyTelecommunications and information exchange between systemsLocal and Metropolitan area networksSpecific requirements Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPANs)
This standard defines the PHY and MAC specifications for high data rate wireless connectivity with fixed, portable and moving devices within or entering a personal operating space. A goal of this...
June 12, 2003
Standard for Information technologyTelecommunications and information exchange between systemsLocal and Metropolitan area networksSpecific requirements Part 15.3: Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for High Rate Wireless Personal Area Networks (WPANs)
This standard defines the PHY and MAC specifications for high data rate wireless connectivity with fixed, portable and moving devices within or entering a personal operating space. A goal of this...
Advertisement