IEEE - P802.15.3-REV.B/D6.0
Draft Standard for Wireless Multi-Media Networks
| Organization: | IEEE |
| Publication Date: | 1 June 2023 |
| Status: | pending |
| Page Count: | 687 |
scope:
This standard defines physical layer (PHY) and medium access control (MAC) sublayer specifications for high data rate wireless connectivity (typically over 200 Mb/s) with fixed, portable, and moving devices. Data rates are high enough to satisfy a set of consumer multimedia industry needs, as well as to support emerging wireless switched point-to-point and high rate close proximity point-to-point applications.
Purpose
The purpose of this standard is to provide for low complexity, low cost, low power consumption, and high data rate wireless connectivity among devices that support a variety of applications such as a set of consumer multimedia industry needs, wireless switched point-to-point applications in data centers, wireless backhaul/fronthaul intra-device communications, and a wide variety of additional use cases such as rapid arge multimedia data downloads and file exchanges between two devices in close proximity, including between mobile devices and stationary devices (kiosks, ticket gates, etc.), and/or wireless data storage
Document History