NEMA - ANSI C136.10

Roadway and Area Lighting Equipment - Locking-Type Photocontrol Devices and Mating Receptacles - Physical and Electrical Interchangeability and Testing

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2017
Status: active
Page Count: 28
scope:

This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values:

a. Locking type photocontrol herein referred to as "photocontrol."

b. Locking type mating receptacle herein referred to as "receptacle."

c. Shorting and open caps

Document History

January 1, 2023
Roadway and Area Lighting Equipment—Locking-Type Photocontrol Devices and Mating Receptacles—Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values: a. Locking-type photocontrol...
ANSI C136.10
January 1, 2017
Roadway and Area Lighting Equipment - Locking-Type Photocontrol Devices and Mating Receptacles - Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values: a. Locking type photocontrol...
January 1, 2010
For Roadway and Area Lighting Equipment – Locking-Type Photocontrol Devices and Mating Receptacles – Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values: a) Locking-type photocontrol,...
January 1, 2006
For Roadway and Area Lighting Equipment – Locking-type Photocontrol Devices and Mating Receptacles – Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values: a) Locking-type photocontrol,...
January 1, 1988
Roadway Lighting Equipment - Locking-Type Photocontrol Devices and Mating Receptacles - Physical and Electrical Interchangeability and Testing
A description is not available for this item.
January 1, 1979
PHYSICAL AND ELECTRICAL INTERCHANGEABILITY OF PHOTOCONTROL DEVICES, PLUGS, AND MATING RECEPTACLES USED IN ROADWAY LIGHTING EQUIPMENT
A description is not available for this item.

References

Advertisement