NEMA - ANSI C136.10
For Roadway and Area Lighting Equipment – Locking-type Photocontrol Devices and Mating Receptacles – Physical and Electrical Interchangeability and Testing
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values:
a) Locking-type photocontrol, herein referred to as "photocontrol."
b) Locking-type mating receptacle, herein referred to as "receptacle."
c) Shorting and non-shorting caps.
Document History
January 1, 2023
Roadway and Area Lighting Equipment—Locking-Type Photocontrol Devices and Mating Receptacles—Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values:
a. Locking-type photocontrol...
January 1, 2017
Roadway and Area Lighting Equipment - Locking-Type Photocontrol Devices and Mating Receptacles - Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values:
a. Locking type photocontrol...
January 1, 2010
For Roadway and Area Lighting Equipment – Locking-Type Photocontrol Devices and Mating Receptacles – Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values:
a) Locking-type photocontrol,...
ANSI C136.10
January 1, 2006
For Roadway and Area Lighting Equipment – Locking-type Photocontrol Devices and Mating Receptacles – Physical and Electrical Interchangeability and Testing
This standard covers the following roadway and area lighting equipment, which may be physically and electrically interchanged to operate within established values:
a) Locking-type photocontrol,...
January 1, 1988
Roadway Lighting Equipment - Locking-Type Photocontrol Devices and Mating Receptacles - Physical and Electrical Interchangeability and Testing
A description is not available for this item.
January 1, 1979
PHYSICAL AND ELECTRICAL INTERCHANGEABILITY OF PHOTOCONTROL DEVICES, PLUGS, AND MATING RECEPTACLES USED IN ROADWAY LIGHTING EQUIPMENT
A description is not available for this item.