ASTM International - ASTM D3851-07(2012)
Standard Specification for Urethane Microcellular Shoe Soling Materials
| Organization: | ASTM International |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Footwear): | 61.060 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This specification covers urethane microcellular materials for shoe soling applications. It provides physical property requirements and identifies test methods for determining those specific properties.
1.2 SI units are to be regarded as the preferred units of measurements for values. The inch-pound values in parentheses can be used if there is an agreement between the contractual parties.
Note 1-There is no known ISO equivalent to this standard.
abstract:
This specification covers the standard physical property requirements and test methods for urethane microcellular materials intended for shoe soling applications. It covers three grades of... View More
Document History