CEN - EN ISO 12944-3

Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 3: Design considerations

active, Most Current
Organization: CEN
Publication Date: 1 December 2017
Status: active
Page Count: 22
ICS Code (Paint coating processes): 87.020
ICS Code (Steel structures): 91.080.13
scope:

This document deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating or the structure. It gives examples of appropriate and inappropriate design, indicating how problems of application, inspection and maintenance of paint systems can be avoided. Design measures which facilitate handling and transport of the steel structures are also considered.

Document History

EN ISO 12944-3
December 1, 2017
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 3: Design considerations
This document deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating or the...
May 1, 1998
Paints and Varnishes - Corrosion Protection of Steel Structures by Protective Paint Systems - Part 3: Design Considerations
This part of IS0 12944 deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating...

References

Advertisement