CEN - EN ISO 12944-3

Paints and Varnishes - Corrosion Protection of Steel Structures by Protective Paint Systems - Part 3: Design Considerations

inactive
Organization: CEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 23
ICS Code (Paint coating processes): 87.020
ICS Code (Structures of buildings): 91.080
scope:

This part of IS0 12944 deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating or the structure. It gives examples of appropriate and inappropriate design, indicating how problems of application, inspection and maintenance of paint systems can be avoided. Design measures which facilitate handling and transport of the steel structures are also considered.

Document History

December 1, 2017
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 3: Design considerations
This document deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating or the...
EN ISO 12944-3
May 1, 1998
Paints and Varnishes - Corrosion Protection of Steel Structures by Protective Paint Systems - Part 3: Design Considerations
This part of IS0 12944 deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating...

References

Advertisement