CENELEC - EN 50131-2-2

Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors

inactive
Organization: CENELEC
Publication Date: 1 November 2017
Status: inactive
Page Count: 48
ICS Code (Protection against crime): 13.310
scope:

This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This European Standard does not include requirements for passive infrared detectors intended for use outdoors.

It is essential that a detector fulfils all the requirements of the specified grade.

Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions.

This European Standard does not apply to system interconnections.

Document History

December 1, 2021
Alarm systems - Intrusion and hold-up systems - Part 2-2: Requirements for passive infrared detectors
This document is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses...
EN 50131-2-2
November 1, 2017
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and...
January 1, 2008
Alarm systems - Intrusion and hold-up systems - Part 2-2: Intrusion detectors - Passive infrared detectors
A description is not available for this item.
August 1, 2004
Alarm systems - Intrusion systems Part 2-2: Requirements for passive infrared detectors
A description is not available for this item.

References

Advertisement