IEC 62343-5-2
Dynamic modules – Part 5-2: Test methods – 1 x N fixed-grid WSS – Dynamic crosstalk measurement
| Organization: | IEC |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62343 describes the measurement methods of dynamic crosstalk during port switching for 1 x N fixed-grid wavelength selective switches (WSSs).
The objective of this document is to establish a standard test method for different-channel dynamic crosstalk and same-channel dynamic crosstalk that occur when a particular optical channel signal is switched to the specific branching port against a common port in ITU-T 50 GHz and 100 GHz fixed grid 1 x N (N ≥ 3) WSSs.
Document History