IEC 62343-1-3
Dynamic modules – Part 1-3: Performance standards – Dynamic gain tilt equalizer (nonconnectorized)
| Organization: | IEC |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62343 contains the guideline minimum initialization test and measurement requirements and severities, for a dynamic gain tilt equalizer (DGTE).
A DGTE is used in an optical amplifier, which operates in C-band and/or L-band, to control the output power of the amplifier to be nominally flat. The operating wavelength range of a DGTE is wider than or equal to 35 nm.
Document History